Panasonic Res, Thick Film, 73R2, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF73R2X

Description
RES, THICK FILM, 73R2, 1%, 0.1W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 73R2, 1%, 0.1W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 73R2, 1%, 0.1W, 0402; Resistance Panasonic - 90W3078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.1W, 0402; Resistance Panasonic
90W3078
Res, Thick Film, 73R2, 1%, 0.1W, 0402; Resistance Panasonic 90W3078
RES, THICK FILM, 73R2, 1%, 0.1W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.1W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 73R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9238
Res, Thick Film, 73R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9238
RES, THICK FILM, 73R2, 1%, 0.1W, 0402, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.1W, 0402, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3078 51W9238
Product Name Res, Thick Film, 73R2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 73R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details