Panasonic SMD 68 Ohm 10W Resistor ERJ-2RKF68R0X

Description
68 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF68R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF68R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF68R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF68R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68 Ohm 10W Resistor - 52-ERJ-2RKF68R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 Ohm 10W Resistor
52-ERJ-2RKF68R0X
SMD 68 Ohm 10W Resistor 52-ERJ-2RKF68R0X
68 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF68R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF68R0X can be used for catalog matching and distributor lookup.

68 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF68R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF68R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 68R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.1W, 0402; Resistance Panasonic
64R5296
Res, Thick Film, 68R, 1%, 0.1W, 0402; Resistance Panasonic 64R5296
RES, THICK FILM, 68R, 1%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF68R0X 64R5296
Product Name SMD 68 Ohm 10W Resistor Res, Thick Film, 68R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details