Panasonic SMD 100mW Resistor ERJ-2RKF6202X

Description
62kR 1% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6202X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
62kR 1% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6202X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-ERJ-2RKF6202X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-ERJ-2RKF6202X
SMD 100mW Resistor 52-ERJ-2RKF6202X
62kR 1% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6202X can be used for catalog matching and distributor lookup.

62kR 1% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6202X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 62K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9207
Res, Thick Film, 62K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9207
RES, THICK FILM, 62K, 1%, 0.1W, 0402, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.1W, 0402, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF6202X 51W9207
Product Name SMD 100mW Resistor Res, Thick Film, 62K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details