Panasonic Chip Resistor - Surface Mount ERJ-2RKF60R4X

Description
RES SMD 60.4 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 60.4 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF60R4X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF60R4X
Chip Resistor - Surface Mount ERJ-2RKF60R4X
RES SMD 60.4 OHM 1% 1/10W 0402

RES SMD 60.4 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 60R4, 1%, 0.1W, 0402; Resistance Panasonic - 53W4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.1W, 0402; Resistance Panasonic
53W4425
Res, Thick Film, 60R4, 1%, 0.1W, 0402; Resistance Panasonic 53W4425
RES, THICK FILM, 60R4, 1%, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF60R4X 53W4425
Product Name Chip Resistor - Surface Mount Res, Thick Film, 60R4, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details