Panasonic Chip Resistor - Surface Mount ERJ-2RKF5232X

Description
RES SMD 52.3K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 52.3K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF5232X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF5232X
Chip Resistor - Surface Mount ERJ-2RKF5232X
RES SMD 52.3K OHM 1% 1/10W 0402

RES SMD 52.3K OHM 1% 1/10W 0402

Supplier's Site Datasheet
RES SMD 52.3K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5232X - Utmel Electronic Limited
Hong Kong, China
RES SMD 52.3K OHM 1% 1/10W 0402
590-ERJ-2RKF5232X
RES SMD 52.3K OHM 1% 1/10W 0402 590-ERJ-2RKF5232X
RES SMD 52.3K OHM 1% 1/10W 0402

RES SMD 52.3K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.1W, 0402; Resistance Panasonic - 73T6534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.1W, 0402; Resistance Panasonic
73T6534
Res, Thick Film, 52K3, 1%, 0.1W, 0402; Resistance Panasonic 73T6534
RES, THICK FILM, 52K3, 1%, 0.1W, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.1W, 0402; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF5232X 590-ERJ-2RKF5232X 73T6534
Product Name Chip Resistor - Surface Mount RES SMD 52.3K OHM 1% 1/10W 0402 Res, Thick Film, 52K3, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 52300 ohms 52300 ohms 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details