Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF5110X

Description
RES SMD 511 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 511 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-2RKF5110X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RKF5110X
Resistors - Chip Resistor - Surface Mount ERJ-2RKF5110X
RES SMD 511 OHM 1% 1/10W 0402

RES SMD 511 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 511R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9166
Res, Thick Film, 511R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9166
RES, THICK FILM, 511R, 1%, 0.1W, 0402, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.1W, 0402, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.1W, 0402; Resistance Panasonic
53W4398
Res, Thick Film, 511R, 1%, 0.1W, 0402; Resistance Panasonic 53W4398
RES, THICK FILM, 511R, 1%, 0.1W, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.1W, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-2RKF5110X 51W9166 53W4398
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 511R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 511R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details