Panasonic Res, Thick Film, 510R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF5100X

Description
RES, THICK FILM, 510R, 1%, 0.1W, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 510R, 1%, 0.1W, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 510R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.1W, 0402; Resistance Panasonic
53W4394
Res, Thick Film, 510R, 1%, 0.1W, 0402; Resistance Panasonic 53W4394
RES, THICK FILM, 510R, 1%, 0.1W, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.1W, 0402; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF5100X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF5100X
Chip Resistor - Surface Mount ERJ-2RKF5100X
RES SMD 510 OHM 1% 1/10W 0402

RES SMD 510 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 53W4394 ERJ-2RKF5100X
Product Name Res, Thick Film, 510R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details