Panasonic Automotive 50V Resistor ERJ-2RKF4752X

Description
47.5kR 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF4752X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4752X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47.5kR 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF4752X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4752X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V Resistor - 52-ERJ-2RKF4752X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-ERJ-2RKF4752X
Automotive 50V Resistor 52-ERJ-2RKF4752X
47.5kR 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF4752X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4752X can be used for catalog matching and distributor lookup.

47.5kR 1% 0402 Thick Film Chip Resistor, 50V, AEC-Q200 Product overview: ERJ-2RKF4752X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4752X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057657-ERJ-2RKF4752X
Resistors - Chip Resistor - Surface Mount 1057657-ERJ-2RKF4752X
Win Source Part Number: 1057657-ERJ-2RKF4752 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 47.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 7169349; ERJ-2RKF5102X; ERJ-2RKF5112X; ERJ-U02F4702XERJ-2RK F4752X.; ERJ2RKF4752X; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P47.5KLTR-NDR,ERJ2RK F4752,ERJ-2RKF4752,E RJ2RKF4752X,P47.5KLC T-NDR,P47.5KLTR,P47. 5KLDKR-NDR,P47.5KLDK R,P47.5KLCT Base Product Number: ERJ-2RK

Win Source Part Number: 1057657-ERJ-2RKF4752X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47.5 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 7169349; ERJ-2RKF5102X; ERJ-2RKF5112X; ERJ-U02F4702XERJ-2RKF4752X.; ERJ2RKF4752X;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P47.5KLTR-NDR,ERJ2RKF4752,ERJ-2RKF4752,ERJ2RKF4752X,P47.5KLCT-NDR,P47.5KLTR,P47.5KLDKR-NDR,P47.5KLDKR,P47.5KLCT
Base Product Number: ERJ-2RK

Buy Now Datasheet
Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Panasonic - 73T6526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Panasonic
73T6526
Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Panasonic 73T6526
RES, THICK FILM, 47K5, 1%, 0.063W, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.063W, 0402; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF4752X 1057657-ERJ-2RKF4752X 73T6526
Product Name Automotive 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47K5, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 47500 ohms 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers