Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF4703X

Description
Win Source Part Number: 1058311-ERJ-2RKF4703 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MC00625W04021470K; ERJ-2RKF5103X; ERJ-2RKF5113XERJ-2RK F4703X.; ERJ2RKF4703X; ERJ2RKF4703X.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKF4703X,P470KLT R,P470KLCT,P470KLDKR Base Product Number: ERJ-2RK
Request a Quote Datasheet
Description
Win Source Part Number: 1058311-ERJ-2RKF4703 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MC00625W04021470K; ERJ-2RKF5103X; ERJ-2RKF5113XERJ-2RK F4703X.; ERJ2RKF4703X; ERJ2RKF4703X.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKF4703X,P470KLT R,P470KLCT,P470KLDKR Base Product Number: ERJ-2RK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058311-ERJ-2RKF4703X
Resistors - Chip Resistor - Surface Mount 1058311-ERJ-2RKF4703X
Win Source Part Number: 1058311-ERJ-2RKF4703 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): MC00625W04021470K; ERJ-2RKF5103X; ERJ-2RKF5113XERJ-2RK F4703X.; ERJ2RKF4703X; ERJ2RKF4703X.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKF4703X,P470KLT R,P470KLCT,P470KLDKR Base Product Number: ERJ-2RK

Win Source Part Number: 1058311-ERJ-2RKF4703X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MC00625W04021470K; ERJ-2RKF5103X; ERJ-2RKF5113XERJ-2RKF4703X.; ERJ2RKF4703X; ERJ2RKF4703X.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ2RKF4703X,P470KLTR,P470KLCT,P470KLDKR
Base Product Number: ERJ-2RK

Buy Now Datasheet
Automotive SMD 50V 100mW Resistor - 52-ERJ-2RKF4703X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V 100mW Resistor
52-ERJ-2RKF4703X
Automotive SMD 50V 100mW Resistor 52-ERJ-2RKF4703X
470k Ohm 1% 0402 Thick Film SMD Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2RKF4703X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4703X can be used for catalog matching and distributor lookup.

470k Ohm 1% 0402 Thick Film SMD Resistor, 50V, 100mW, AEC-Q200 Product overview: ERJ-2RKF4703X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4703X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.1W, 0402; Resistance Panasonic
64R5290
Res, Thick Film, 470K, 1%, 0.1W, 0402; Resistance Panasonic 64R5290
RES, THICK FILM, 470K, 1%, 0.1W, 0402; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.1W, 0402; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W3056
Res, Thick Film, 470K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W3056
RES, THICK FILM, 470K, 1%, 0.1W, 0402, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.1W, 0402, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1058311-ERJ-2RKF4703X 52-ERJ-2RKF4703X 64R5290 90W3056
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 50V 100mW Resistor Res, Thick Film, 470K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 470K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 470000 ohms 470000 ohms 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details