Panasonic Res, Thick Film, 432R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF4320X

Description
RES, THICK FILM, 432R, 1%, 0.1W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 432R, 1%, 0.1W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 432R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9137
Res, Thick Film, 432R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9137
RES, THICK FILM, 432R, 1%, 0.1W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.1W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 432R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.1W, 0402; Resistance Panasonic
53W4374
Res, Thick Film, 432R, 1%, 0.1W, 0402; Resistance Panasonic 53W4374
RES, THICK FILM, 432R, 1%, 0.1W, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.1W, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9137 53W4374
Product Name Res, Thick Film, 432R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 432R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers