Panasonic Chip Resistor - Surface Mount ERJ-2RKF40R2X

Description
RES SMD 40.2 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 40.2 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF40R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF40R2X
Chip Resistor - Surface Mount ERJ-2RKF40R2X
RES SMD 40.2 OHM 1% 1/10W 0402

RES SMD 40.2 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 40R2, 1%, 0.063W, 0402; Resistance Panasonic - 73T6518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.063W, 0402; Resistance Panasonic
73T6518
Res, Thick Film, 40R2, 1%, 0.063W, 0402; Resistance Panasonic 73T6518
RES, THICK FILM, 40R2, 1%, 0.063W, 0402; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.063W, 0402; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF40R2X 73T6518
Product Name Chip Resistor - Surface Mount Res, Thick Film, 40R2, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers