Panasonic Chip Resistor - Surface Mount ERJ-2RKF4022X

Description
RES SMD 40.2K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 40.2K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF4022X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4022X
Chip Resistor - Surface Mount ERJ-2RKF4022X
RES SMD 40.2K OHM 1% 1/10W 0402

RES SMD 40.2K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 40K2, 1%, 0.063W, 0402; Resistance Panasonic - 73T6521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.063W, 0402; Resistance Panasonic
73T6521
Res, Thick Film, 40K2, 1%, 0.063W, 0402; Resistance Panasonic 73T6521
RES, THICK FILM, 40K2, 1%, 0.063W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 40K2, 1%, 0.063W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF4022X 73T6521
Product Name Chip Resistor - Surface Mount Res, Thick Film, 40K2, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 40200 ohms 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details