Panasonic SMD 10W Resistor ERJ-2RKF4021X

Description
0402 Thick Film Resistor 4.02kR 1% 1/10W SMD Product overview: ERJ-2RKF4021X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4021X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor 4.02kR 1% 1/10W SMD Product overview: ERJ-2RKF4021X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4021X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF4021X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF4021X
SMD 10W Resistor 52-ERJ-2RKF4021X
0402 Thick Film Resistor 4.02kR 1% 1/10W SMD Product overview: ERJ-2RKF4021X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4021X can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 4.02kR 1% 1/10W SMD Product overview: ERJ-2RKF4021X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4021X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Panasonic - 73T6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Panasonic
73T6520
Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Panasonic 73T6520
RES, THICK FILM, 4K02, 1%, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7210
Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7210
RES, THICK FILM, 4K02, 1%, 0.063W, 0402, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.063W, 0402, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF4021X 73T6520 97W7210
Product Name SMD 10W Resistor Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 4020 ohms 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details