Panasonic RES SMD 3.9K OHM 1% 1/10W 0402 ERJ-2RKF3901X

Description
RES SMD 3.9K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 3.9K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.9K OHM 1% 1/10W 0402 - 590-ERJ-2RKF3901X - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9K OHM 1% 1/10W 0402
590-ERJ-2RKF3901X
RES SMD 3.9K OHM 1% 1/10W 0402 590-ERJ-2RKF3901X
RES SMD 3.9K OHM 1% 1/10W 0402

RES SMD 3.9K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 3K9, 1%, 0.1W, 0402; Resistance Panasonic - 64R5283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.1W, 0402; Resistance Panasonic
64R5283
Res, Thick Film, 3K9, 1%, 0.1W, 0402; Resistance Panasonic 64R5283
RES, THICK FILM, 3K9, 1%, 0.1W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.1W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF3901X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3901X
Chip Resistor - Surface Mount ERJ-2RKF3901X
RES SMD 3.9K OHM 1% 1/10W 0402

RES SMD 3.9K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-2RKF3901X 64R5283 ERJ-2RKF3901X
Product Name RES SMD 3.9K OHM 1% 1/10W 0402 Res, Thick Film, 3K9, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers