Panasonic Chip Resistor - Surface Mount ERJ-2RKF36R5X

Description
RES SMD 36.5 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 36.5 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF36R5X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF36R5X
Chip Resistor - Surface Mount ERJ-2RKF36R5X
RES SMD 36.5 OHM 1% 1/10W 0402

RES SMD 36.5 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 36R5, 1%, 0.1W, 0402; Resistance Panasonic - 90W3038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.1W, 0402; Resistance Panasonic
90W3038
Res, Thick Film, 36R5, 1%, 0.1W, 0402; Resistance Panasonic 90W3038
RES, THICK FILM, 36R5, 1%, 0.1W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.1W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9097
Res, Thick Film, 36R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9097
RES, THICK FILM, 36R5, 1%, 0.1W, 0402, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.1W, 0402, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF36R5X 90W3038 51W9097
Product Name Chip Resistor - Surface Mount Res, Thick Film, 36R5, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 36R5, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details