Panasonic Res, Thick Film, 34K, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF3402X

Description
RES, THICK FILM, 34K, 1%, 0.1W, 0402, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 34K, 1%, 0.1W, 0402, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 34K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9085
Res, Thick Film, 34K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9085
RES, THICK FILM, 34K, 1%, 0.1W, 0402, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.1W, 0402, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.1W, 0402; Resistance Panasonic
53W4331
Res, Thick Film, 34K, 1%, 0.1W, 0402; Resistance Panasonic 53W4331
RES, THICK FILM, 34K, 1%, 0.1W, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.1W, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9085 53W4331
Product Name Res, Thick Film, 34K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 34K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers