Panasonic RES SMD 340 OHM 1% 1/10W 0402 ERJ-2RKF3400X

Description
RES SMD 340 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 340 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 340 OHM 1% 1/10W 0402 - 590-ERJ-2RKF3400X - Utmel Electronic Limited
Hong Kong, China
RES SMD 340 OHM 1% 1/10W 0402
590-ERJ-2RKF3400X
RES SMD 340 OHM 1% 1/10W 0402 590-ERJ-2RKF3400X
RES SMD 340 OHM 1% 1/10W 0402

RES SMD 340 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 340R, 1%, 0.1W, 0402; Resistance Panasonic - 90W3035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.1W, 0402; Resistance Panasonic
90W3035
Res, Thick Film, 340R, 1%, 0.1W, 0402; Resistance Panasonic 90W3035
RES, THICK FILM, 340R, 1%, 0.1W, 0402; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.1W, 0402; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF3400X 90W3035
Product Name RES SMD 340 OHM 1% 1/10W 0402 Res, Thick Film, 340R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers