Panasonic Res, Thick Film, 332K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF3323X

Description
RES, THICK FILM, 332K, 1%, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 332K, 1%, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 332K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.1W, 0402; Resistance Panasonic
53W4330
Res, Thick Film, 332K, 1%, 0.1W, 0402; Resistance Panasonic 53W4330
RES, THICK FILM, 332K, 1%, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 332Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 332Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8422
Thick Film Chip Res, 0402, 1/16W 1%; 332Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8422
THICK FILM CHIP RES, 0402, 1/16W 1%; 332KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 332KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 332K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9081
Res, Thick Film, 332K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9081
RES, THICK FILM, 332K, 1%, 0.1W, 0402, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.1W, 0402, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53W4330 81AC8422 51W9081
Product Name Res, Thick Film, 332K, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 332Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 332K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402 0402; 0402 [1005 Metric]
Resistance Range 332000 ohms 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details