Panasonic Res, Thick Film, 316R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF3160X

Description
RES, THICK FILM, 316R, 1%, 0.1W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 316R, 1%, 0.1W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 316R, 1%, 0.1W, 0402; Resistance Panasonic - 90W3025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.1W, 0402; Resistance Panasonic
90W3025
Res, Thick Film, 316R, 1%, 0.1W, 0402; Resistance Panasonic 90W3025
RES, THICK FILM, 316R, 1%, 0.1W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.1W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 316R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9074
Res, Thick Film, 316R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9074
RES, THICK FILM, 316R, 1%, 0.1W, 0402, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.1W, 0402, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3025 51W9074
Product Name Res, Thick Film, 316R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 316R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details