Panasonic Automotive 100mW 50V Resistor ERJ-2RKF3013X

Description
0402 301kΩ 1% Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3013X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3013X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 301kΩ 1% Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3013X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3013X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100mW 50V Resistor - 52-ERJ-2RKF3013X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 50V Resistor
52-ERJ-2RKF3013X
Automotive 100mW 50V Resistor 52-ERJ-2RKF3013X
0402 301kΩ 1% Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3013X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3013X can be used for catalog matching and distributor lookup.

0402 301kΩ 1% Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3013X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3013X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973867-ERJ-2RKF3013X
Resistors - Chip Resistor - Surface Mount 973867-ERJ-2RKF3013X
Win Source Part Number: 973867-ERJ-2RKF3013X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 301 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P301KLTR-NDR,ERJ2RKF 3013X,ERJ-2RKF3013,P 301KLCT-NDR,P301KLTR ,P301KLCT,ERJ2RKF301 3,P301KLDKR,P301KLDK R-NDR Base Product Number: ERJ-2RK

Win Source Part Number: 973867-ERJ-2RKF3013X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 301 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P301KLTR-NDR,ERJ2RKF3013X,ERJ-2RKF3013,P301KLCT-NDR,P301KLTR,P301KLCT,ERJ2RKF3013,P301KLDKR,P301KLDKR-NDR
Base Product Number: ERJ-2RK

Buy Now Datasheet
Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Panasonic - 73T6508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Panasonic
73T6508
Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Panasonic 73T6508
RES, THICK FILM, 301K, 1%, 0.063W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.063W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7206
Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7206
RES, THICK FILM, 301K, 1%, 0.063W, 0402, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.063W, 0402, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF3013X 973867-ERJ-2RKF3013X 73T6508 97W7206
Product Name Automotive 100mW 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Resistance Range 301000 ohms 301000 ohms 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details