Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF3012X

Description
Win Source Part Number: 994103-ERJ-2RKF3012X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 30.1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P30.1KLTR,P30.1KLDKR ,ERJ2RKF3012X,ERJ-2R KF3012,P30.1KLDKR-ND R,P30.1KLTR-NDR,ERJ2 RKF3012,P30.1KLCT,P3 0.1KLCT-NDR Base Product Number: ERJ-2RK
Request a Quote Datasheet
Description
Win Source Part Number: 994103-ERJ-2RKF3012X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 30.1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P30.1KLTR,P30.1KLDKR ,ERJ2RKF3012X,ERJ-2R KF3012,P30.1KLDKR-ND R,P30.1KLTR-NDR,ERJ2 RKF3012,P30.1KLCT,P3 0.1KLCT-NDR Base Product Number: ERJ-2RK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
994103-ERJ-2RKF3012X
Resistors - Chip Resistor - Surface Mount 994103-ERJ-2RKF3012X
Win Source Part Number: 994103-ERJ-2RKF3012X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 30.1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P30.1KLTR,P30.1KLDKR ,ERJ2RKF3012X,ERJ-2R KF3012,P30.1KLDKR-ND R,P30.1KLTR-NDR,ERJ2 RKF3012,P30.1KLCT,P3 0.1KLCT-NDR Base Product Number: ERJ-2RK

Win Source Part Number: 994103-ERJ-2RKF3012X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30.1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P30.1KLTR,P30.1KLDKR,ERJ2RKF3012X,ERJ-2RKF3012,P30.1KLDKR-NDR,P30.1KLTR-NDR,ERJ2RKF3012,P30.1KLCT,P30.1KLCT-NDR
Base Product Number: ERJ-2RK

Buy Now Datasheet
Automotive SMD 100mW 50V Resistor - 52-ERJ-2RKF3012X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW 50V Resistor
52-ERJ-2RKF3012X
Automotive SMD 100mW 50V Resistor 52-ERJ-2RKF3012X
30.1kR 1% 0402 Thick Film SMD Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3012X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3012X can be used for catalog matching and distributor lookup.

30.1kR 1% 0402 Thick Film SMD Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF3012X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3012X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30K1, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7205
Res, Thick Film, 30K1, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7205
RES, THICK FILM, 30K1, 1%, 0.063W, 0402, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 30K1, 1%, 0.063W, 0402, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K1, 1%, 0.063W, 0402; Resistance Panasonic - 73T6507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.063W, 0402; Resistance Panasonic
73T6507
Res, Thick Film, 30K1, 1%, 0.063W, 0402; Resistance Panasonic 73T6507
RES, THICK FILM, 30K1, 1%, 0.063W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 30K1, 1%, 0.063W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 994103-ERJ-2RKF3012X 52-ERJ-2RKF3012X 97W7205 73T6507
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 100mW 50V Resistor Res, Thick Film, 30K1, 1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Thick Film, 30K1, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 30100 ohms 30100 ohms 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details