Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF3010X

Description
Win Source Part Number: 1037946-ERJ-2RKF3010 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 301 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 7-1879744-5; CRCW0603301RFKEAC; CRCW0603330RFKEAC; MCR03EZPJ301ERJ 2RKF3010X; ERJ-2RKF-3010X; ERJ-2RKF3010X.; ERJ2RKF3010X; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKF3010X,P301LTR ,P301LCT-NDR,P301LTR -NDR,P301LDKR-NDR,P3 01LDKR,ERJ-2RKF3010, P301LCT,ERJ2RKF3010 Base Product Number: ERJ-2RK
Request a Quote Datasheet
Description
Win Source Part Number: 1037946-ERJ-2RKF3010 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 301 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 7-1879744-5; CRCW0603301RFKEAC; CRCW0603330RFKEAC; MCR03EZPJ301ERJ 2RKF3010X; ERJ-2RKF-3010X; ERJ-2RKF3010X.; ERJ2RKF3010X; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKF3010X,P301LTR ,P301LCT-NDR,P301LTR -NDR,P301LDKR-NDR,P3 01LDKR,ERJ-2RKF3010, P301LCT,ERJ2RKF3010 Base Product Number: ERJ-2RK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1037946-ERJ-2RKF3010X
Resistors - Chip Resistor - Surface Mount 1037946-ERJ-2RKF3010X
Win Source Part Number: 1037946-ERJ-2RKF3010 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 301 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 7-1879744-5; CRCW0603301RFKEAC; CRCW0603330RFKEAC; MCR03EZPJ301ERJ 2RKF3010X; ERJ-2RKF-3010X; ERJ-2RKF3010X.; ERJ2RKF3010X; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKF3010X,P301LTR ,P301LCT-NDR,P301LTR -NDR,P301LDKR-NDR,P3 01LDKR,ERJ-2RKF3010, P301LCT,ERJ2RKF3010 Base Product Number: ERJ-2RK

Win Source Part Number: 1037946-ERJ-2RKF3010X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 301 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 7-1879744-5; CRCW0603301RFKEAC; CRCW0603330RFKEAC; MCR03EZPJ301ERJ 2RKF3010X; ERJ-2RKF-3010X; ERJ-2RKF3010X.; ERJ2RKF3010X;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ2RKF3010X,P301LTR,P301LCT-NDR,P301LTR-NDR,P301LDKR-NDR,P301LDKR,ERJ-2RKF3010,P301LCT,ERJ2RKF3010
Base Product Number: ERJ-2RK

Buy Now Datasheet
SMD 301 Ohm 10W Resistor - 52-ERJ-2RKF3010X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 Ohm 10W Resistor
52-ERJ-2RKF3010X
SMD 301 Ohm 10W Resistor 52-ERJ-2RKF3010X
301 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3010X can be used for catalog matching and distributor lookup.

301 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3010X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Panasonic
73T6505
Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Panasonic 73T6505
RES, THICK FILM, 301R, 1%, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7203
Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7203
RES, THICK FILM, 301R, 1%, 0.063W, 0402, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.063W, 0402, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1037946-ERJ-2RKF3010X 52-ERJ-2RKF3010X 73T6505 97W7203
Product Name Resistors - Chip Resistor - Surface Mount SMD 301 Ohm 10W Resistor Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers