Panasonic Chip Resistor - Surface Mount - ERJ-2RKF3002X ERJ-2RKF3002X

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050802-ERJ-2RKF3002 X Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 30k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050802-ERJ-2RKF3002 X Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 30k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF3002X
1050802-ERJ-2RKF3002X
Chip Resistor - Surface Mount - ERJ-2RKF3002X 1050802-ERJ-2RKF3002X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050802-ERJ-2RKF3002 X Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 30k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1050802-ERJ-2RKF3002X
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 30k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 10k pcs

Buy Now Datasheet
SMD 100mW Resistor - 52-ERJ-2RKF3002X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-ERJ-2RKF3002X
SMD 100mW Resistor 52-ERJ-2RKF3002X
30kR 1% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3002X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3002X can be used for catalog matching and distributor lookup.

30kR 1% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF3002X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF3002X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9068
Res, Thick Film, 30K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9068
RES, THICK FILM, 30K, 1%, 0.1W, 0402, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.1W, 0402, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF3002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF3002X
Chip Resistor - Surface Mount ERJ-2RKF3002X
RES SMD 30K OHM 1% 1/10W 0402

RES SMD 30K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1050802-ERJ-2RKF3002X 52-ERJ-2RKF3002X 51W9068 ERJ-2RKF3002X
Product Name Chip Resistor - Surface Mount - ERJ-2RKF3002X SMD 100mW Resistor Res, Thick Film, 30K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Category / Application Automotive Precision Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details