Panasonic SMD 294 Ohm 10W Resistor ERJ-2RKF2940X

Description
294 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2940X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2940X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
294 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2940X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2940X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 294 Ohm 10W Resistor - 52-ERJ-2RKF2940X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 294 Ohm 10W Resistor
52-ERJ-2RKF2940X
SMD 294 Ohm 10W Resistor 52-ERJ-2RKF2940X
294 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2940X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2940X can be used for catalog matching and distributor lookup.

294 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2940X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2940X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF2940X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2940X
Chip Resistor - Surface Mount ERJ-2RKF2940X
RES SMD 294 OHM 1% 1/10W 0402

RES SMD 294 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 294R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.1W, 0402; Resistance Panasonic
53W4314
Res, Thick Film, 294R, 1%, 0.1W, 0402; Resistance Panasonic 53W4314
RES, THICK FILM, 294R, 1%, 0.1W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.1W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 294R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9060
Res, Thick Film, 294R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9060
RES, THICK FILM, 294R, 1%, 0.1W, 0402, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.1W, 0402, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2RKF2940X ERJ-2RKF2940X 53W4314 51W9060
Product Name SMD 294 Ohm 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 294R, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 294R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details