Panasonic Chip Resistor - Surface Mount - ERJ-2RKF2872X ERJ-2RKF2872X

Description
Manufacturer: Panasonic Win Source Part Number: 870981-ERJ-2RKF2872X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2RKF2872, ERJ2RKF2872, ERJ2RKF2872X, P28.7KLCT, P28.7KLDKR, P28.7KLTR, P28.7KLCT-NDR, P28.7KLTR-NDR, P28.7KLDKR-NDR, 2266-ERJ-2RKF2872X
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870981-ERJ-2RKF2872X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2RKF2872, ERJ2RKF2872, ERJ2RKF2872X, P28.7KLCT, P28.7KLDKR, P28.7KLTR, P28.7KLCT-NDR, P28.7KLTR-NDR, P28.7KLDKR-NDR, 2266-ERJ-2RKF2872X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF2872X
870981-ERJ-2RKF2872X
Chip Resistor - Surface Mount - ERJ-2RKF2872X 870981-ERJ-2RKF2872X
Manufacturer: Panasonic Win Source Part Number: 870981-ERJ-2RKF2872X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2RKF2872, ERJ2RKF2872, ERJ2RKF2872X, P28.7KLCT, P28.7KLDKR, P28.7KLTR, P28.7KLCT-NDR, P28.7KLTR-NDR, P28.7KLDKR-NDR, 2266-ERJ-2RKF2872X

Manufacturer: Panasonic
Win Source Part Number: 870981-ERJ-2RKF2872X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-2RKF2872, ERJ2RKF2872, ERJ2RKF2872X, P28.7KLCT, P28.7KLDKR, P28.7KLTR, P28.7KLCT-NDR, P28.7KLTR-NDR, P28.7KLDKR-NDR, 2266-ERJ-2RKF2872X

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-2RKF2872X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF2872X
SMD 10W Resistor 52-ERJ-2RKF2872X
28.7kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2872X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2872X can be used for catalog matching and distributor lookup.

28.7kR 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF2872X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2872X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 28K7, 1%, 0.1W, 0402; Resistance Panasonic - 53W4312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0402; Resistance Panasonic
53W4312
Res, Thick Film, 28K7, 1%, 0.1W, 0402; Resistance Panasonic 53W4312
RES, THICK FILM, 28K7, 1%, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9057
Res, Thick Film, 28K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9057
RES, THICK FILM, 28K7, 1%, 0.1W, 0402, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.1W, 0402, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870981-ERJ-2RKF2872X 52-ERJ-2RKF2872X 53W4312 51W9057
Product Name Chip Resistor - Surface Mount - ERJ-2RKF2872X SMD 10W Resistor Res, Thick Film, 28K7, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 28K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 28700 ohms 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details