Panasonic Automotive 100mW 50V Resistor ERJ-2RKF2803X

Description
280kR 1% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF2803X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2803X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
280kR 1% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF2803X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2803X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100mW 50V Resistor - 52-ERJ-2RKF2803X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 50V Resistor
52-ERJ-2RKF2803X
Automotive 100mW 50V Resistor 52-ERJ-2RKF2803X
280kR 1% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF2803X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2803X can be used for catalog matching and distributor lookup.

280kR 1% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2RKF2803X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2803X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 280K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.1W, 0402; Resistance Panasonic
53W4309
Res, Thick Film, 280K, 1%, 0.1W, 0402; Resistance Panasonic 53W4309
RES, THICK FILM, 280K, 1%, 0.1W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 280K, 1%, 0.1W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 280K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9054
Res, Thick Film, 280K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9054
RES, THICK FILM, 280K, 1%, 0.1W, 0402, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 280K, 1%, 0.1W, 0402, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF2803X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2803X
Chip Resistor - Surface Mount ERJ-2RKF2803X
RES SMD 280K OHM 1% 1/10W 0402

RES SMD 280K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF2803X 53W4309 51W9054 ERJ-2RKF2803X
Product Name Automotive 100mW 50V Resistor Res, Thick Film, 280K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 280K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 280000 ohms 280000 ohms 280000 ohms 280000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details