Panasonic SMD 10W 50V Resistor ERJ-2RKF2551X

Description
2.55kR 1% 1/10W 50V SMD Chip Resistor 0402 Product overview: ERJ-2RKF2551X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2551X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.55kR 1% 1/10W 50V SMD Chip Resistor 0402 Product overview: ERJ-2RKF2551X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2551X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 50V Resistor - 52-ERJ-2RKF2551X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF2551X
SMD 10W 50V Resistor 52-ERJ-2RKF2551X
2.55kR 1% 1/10W 50V SMD Chip Resistor 0402 Product overview: ERJ-2RKF2551X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2551X can be used for catalog matching and distributor lookup.

2.55kR 1% 1/10W 50V SMD Chip Resistor 0402 Product overview: ERJ-2RKF2551X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2551X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF2551X
870980-ERJ-2RKF2551X
Chip Resistor - Surface Mount - ERJ-2RKF2551X 870980-ERJ-2RKF2551X
Manufacturer: Panasonic Win Source Part Number: 870980-ERJ-2RKF2551X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.55KLTR, P2.55KLCT, ERJ-2RKF2551, P2.55KLTR-NDR, P2.55KLDKR, ERJ2RKF2551X, P2.55KLCT-NDR, P2.55KLDKR-NDR, ERJ2RKF2551

Manufacturer: Panasonic
Win Source Part Number: 870980-ERJ-2RKF2551X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.55KLTR, P2.55KLCT, ERJ-2RKF2551, P2.55KLTR-NDR, P2.55KLDKR, ERJ2RKF2551X, P2.55KLCT-NDR, P2.55KLDKR-NDR, ERJ2RKF2551

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF2551X 870980-ERJ-2RKF2551X
Product Name SMD 10W 50V Resistor Chip Resistor - Surface Mount - ERJ-2RKF2551X
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip)
Resistance Range 2550 ohms
Tolerance 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details