Panasonic Res, Thick Film, 24R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF24R0X

Description
RES, THICK FILM, 24R, 1%, 0.1W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 24R, 1%, 0.1W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.1W, 0402; Resistance Panasonic
53W4284
Res, Thick Film, 24R, 1%, 0.1W, 0402; Resistance Panasonic 53W4284
RES, THICK FILM, 24R, 1%, 0.1W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.1W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 24Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9024
Resistor, Thick Film, 24Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9024
RESISTOR, THICK FILM, 24OHM, 100mW,1%, FULL REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 24OHM, 100mW,1%, FULL REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4284
Product Name Res, Thick Film, 24R, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details