Panasonic Res, Thick Film, 24K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic ERJ-2RKF2492X

Description
RES, THICK FILM, 24K9, 1%, 0.063W, 0402, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 24K9, 1%, 0.063W, 0402, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7200
Res, Thick Film, 24K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7200
RES, THICK FILM, 24K9, 1%, 0.063W, 0402, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.063W, 0402, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K9, 1%, 0.063W, 0402; Resistance Panasonic - 73T6498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.063W, 0402; Resistance Panasonic
73T6498
Res, Thick Film, 24K9, 1%, 0.063W, 0402; Resistance Panasonic 73T6498
RES, THICK FILM, 24K9, 1%, 0.063W, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.063W, 0402; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF2492X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2492X
Chip Resistor - Surface Mount ERJ-2RKF2492X
RES SMD 24.9K OHM 1% 1/10W 0402

RES SMD 24.9K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 97W7200 73T6498 ERJ-2RKF2492X
Product Name Res, Thick Film, 24K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Thick Film, 24K9, 1%, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers