Panasonic SMD 100mW 50V Resistor ERJ-2RKF2201X

Description
2.2kR 1% 100mW 50V 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2201X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 1% 100mW 50V 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2201X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 50V Resistor - 52-ERJ-2RKF2201X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-ERJ-2RKF2201X
SMD 100mW 50V Resistor 52-ERJ-2RKF2201X
2.2kR 1% 100mW 50V 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2201X can be used for catalog matching and distributor lookup.

2.2kR 1% 100mW 50V 0402 Thick Film SMD Resistor Product overview: ERJ-2RKF2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF2201X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic - 64R5268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic
64R5268
Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic 64R5268
RES, THICK FILM, 2K2, 1%, 0.1W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W3005
Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W3005
RES, THICK FILM, 2K2, 1%, 0.1W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF2201X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF2201X
Chip Resistor - Surface Mount ERJ-2RKF2201X
RES SMD 2.2K OHM 1% 1/10W 0402

RES SMD 2.2K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF2201X 64R5268 90W3005 ERJ-2RKF2201X
Product Name SMD 100mW 50V Resistor Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details