Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF20R0X

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329835-ERJ-2RKF20R0 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20.0LCT,P20.0LDKR,P 20.0LTR,P20.0LCT-NDR ,P20.0LTR-NDR,ERJ-2R KF20R0,P20.0LDKR-NDR ,ERJ2RKF20R0X,ERJ2RK F20R0 Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329835-ERJ-2RKF20R0 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20.0LCT,P20.0LDKR,P 20.0LTR,P20.0LCT-NDR ,P20.0LTR-NDR,ERJ-2R KF20R0,P20.0LDKR-NDR ,ERJ2RKF20R0X,ERJ2RK F20R0 Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329835-ERJ-2RKF20R0X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329835-ERJ-2RKF20R0X
Resistors - Chip Resistor - Surface Mount 1329835-ERJ-2RKF20R0X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329835-ERJ-2RKF20R0 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20.0LCT,P20.0LDKR,P 20.0LTR,P20.0LCT-NDR ,P20.0LTR-NDR,ERJ-2R KF20R0,P20.0LDKR-NDR ,ERJ2RKF20R0X,ERJ2RK F20R0 Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329835-ERJ-2RKF20R0X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P20.0LCT,P20.0LDKR,P20.0LTR,P20.0LCT-NDR,P20.0LTR-NDR,ERJ-2RKF20R0,P20.0LDKR-NDR,ERJ2RKF20R0X,ERJ2RKF20R0
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 20 Ohm 10W 50V Resistor - 52-ERJ-2RKF20R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 10W 50V Resistor
52-ERJ-2RKF20R0X
SMD 20 Ohm 10W 50V Resistor 52-ERJ-2RKF20R0X
20 Ohm 1% 1/10W 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF20R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF20R0X can be used for catalog matching and distributor lookup.

20 Ohm 1% 1/10W 50V Thick Film SMD Chip Resistor 0402 Product overview: ERJ-2RKF20R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF20R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF20R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF20R0X
Chip Resistor - Surface Mount ERJ-2RKF20R0X
RES SMD 20 OHM 1% 1/10W 0402

RES SMD 20 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 20R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.063W, 0402; Resistance Panasonic
73T6484
Res, Thick Film, 20R, 1%, 0.063W, 0402; Resistance Panasonic 73T6484
RES, THICK FILM, 20R, 1%, 0.063W, 0402; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.063W, 0402; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1329835-ERJ-2RKF20R0X 52-ERJ-2RKF20R0X ERJ-2RKF20R0X 73T6484
Product Name Resistors - Chip Resistor - Surface Mount SMD 20 Ohm 10W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details