Panasonic Res, Thick Film, 17R4, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF17R4X

Description
RES, THICK FILM, 17R4, 1%, 0.1W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 17R4, 1%, 0.1W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 17R4, 1%, 0.1W, 0402; Resistance Panasonic - 53W4243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R4, 1%, 0.1W, 0402; Resistance Panasonic
53W4243
Res, Thick Film, 17R4, 1%, 0.1W, 0402; Resistance Panasonic 53W4243
RES, THICK FILM, 17R4, 1%, 0.1W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 17R4, 1%, 0.1W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 17.4Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W8966 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 17.4Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W8966
Thick Film Resistor, 17.4Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W8966
THICK FILM RESISTOR, 17.4OHM, 100mW,1%, FULL REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM RESISTOR, 17.4OHM, 100mW,1%, FULL REEL; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4243
Product Name Res, Thick Film, 17R4, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details