Panasonic Automotive SMD 10W Resistor ERJ-2RKF1692X

Description
16.9kR 1% 1/10W SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1692X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1692X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16.9kR 1% 1/10W SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1692X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1692X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W Resistor - 52-ERJ-2RKF1692X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-ERJ-2RKF1692X
Automotive SMD 10W Resistor 52-ERJ-2RKF1692X
16.9kR 1% 1/10W SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1692X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1692X can be used for catalog matching and distributor lookup.

16.9kR 1% 1/10W SMD Chip Resistor 0402 AEC-Q200 Product overview: ERJ-2RKF1692X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1692X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 16K9, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8965
Res, Thick Film, 16K9, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8965
RES, THICK FILM, 16K9, 1%, 0.1W, 0402, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.1W, 0402, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K9, 1%, 0.1W, 0402; Resistance Panasonic - 53W4242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.1W, 0402; Resistance Panasonic
53W4242
Res, Thick Film, 16K9, 1%, 0.1W, 0402; Resistance Panasonic 53W4242
RES, THICK FILM, 16K9, 1%, 0.1W, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.1W, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1692X 51W8965 53W4242
Product Name Automotive SMD 10W Resistor Res, Thick Film, 16K9, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 16K9, 1%, 0.1W, 0402; Resistance Panasonic
Resistance Range 16900 ohms 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers