Panasonic Automotive 100mW Resistor ERJ-2RKF1602X

Description
16kR 1% 100mW 0402 Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2RKF1602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1602X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16kR 1% 100mW 0402 Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2RKF1602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1602X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100mW Resistor - 52-ERJ-2RKF1602X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW Resistor
52-ERJ-2RKF1602X
Automotive 100mW Resistor 52-ERJ-2RKF1602X
16kR 1% 100mW 0402 Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2RKF1602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1602X can be used for catalog matching and distributor lookup.

16kR 1% 100mW 0402 Thick Film Chip Resistor, AEC-Q200 Product overview: ERJ-2RKF1602X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1602X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1602X
918584-ERJ-2RKF1602X
Chip Resistor - Surface Mount - ERJ-2RKF1602X 918584-ERJ-2RKF1602X
Manufacturer: Panasonic Win Source Part Number: 918584-ERJ-2RKF1602X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1602X, P16.0KLDKR, P16.0KLTR, P16KLDKR-ND, P16KLTR, P16KLTR-ND, P16.0KLCT, P16KLCT-ND, P16KLCT, P16KLDKR

Manufacturer: Panasonic
Win Source Part Number: 918584-ERJ-2RKF1602X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2RKF1602X, P16.0KLDKR, P16.0KLTR, P16KLDKR-ND, P16KLTR, P16KLTR-ND, P16.0KLCT, P16KLCT-ND, P16KLCT, P16KLDKR

Buy Now Datasheet
Res, Thick Film, 16K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.1W, 0402; Resistance Panasonic
53W4234
Res, Thick Film, 16K, 1%, 0.1W, 0402; Resistance Panasonic 53W4234
RES, THICK FILM, 16K, 1%, 0.1W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.1W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2RKF1602X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RKF1602X
Resistors - Chip Resistor - Surface Mount ERJ-2RKF1602X
RES SMD 16K OHM 1% 1/10W 0402

RES SMD 16K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1602X 918584-ERJ-2RKF1602X 53W4234 ERJ-2RKF1602X
Product Name Automotive 100mW Resistor Chip Resistor - Surface Mount - ERJ-2RKF1602X Res, Thick Film, 16K, 1%, 0.1W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 16000 ohms 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers