Panasonic Automotive SMD 10W 50V Resistor ERJ-2RKF1471X

Description
1.47kR 1% 0402 SMD Thick Film Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.47kR 1% 0402 SMD Thick Film Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W 50V Resistor - 52-ERJ-2RKF1471X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 50V Resistor
52-ERJ-2RKF1471X
Automotive SMD 10W 50V Resistor 52-ERJ-2RKF1471X
1.47kR 1% 0402 SMD Thick Film Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1471X can be used for catalog matching and distributor lookup.

1.47kR 1% 0402 SMD Thick Film Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2RKF1471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1471X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K47, 1%, 0.1W, 0402; Resistance Panasonic - 53W4223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.1W, 0402; Resistance Panasonic
53W4223
Res, Thick Film, 1K47, 1%, 0.1W, 0402; Resistance Panasonic 53W4223
RES, THICK FILM, 1K47, 1%, 0.1W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K47, 1%, 0.1W, 0402; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K47, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8938
Res, Thick Film, 1K47, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8938
RES, THICK FILM, 1K47, 1%, 0.1W, 0402, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K47, 1%, 0.1W, 0402, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF1471X 53W4223 51W8938
Product Name Automotive SMD 10W 50V Resistor Res, Thick Film, 1K47, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K47, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1470 ohms 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers