Panasonic Chip Resistor - Surface Mount - ERJ-2RKF1332X ERJ-2RKF1332X

Description
Manufacturer: Panasonic Win Source Part Number: 850938-ERJ-2RKF1332X Series: ERJ-2RK Features: 13.3 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1332, P13.3KLDKR, P13.3KLDKR-NDR, ERJ2RKF1332X, P13.3KLCT, ERJ-2RKF1332, P13.3KLCT-NDR, P13.3KLTR, P13.3KLTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 850938-ERJ-2RKF1332X Series: ERJ-2RK Features: 13.3 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1332, P13.3KLDKR, P13.3KLDKR-NDR, ERJ2RKF1332X, P13.3KLCT, ERJ-2RKF1332, P13.3KLCT-NDR, P13.3KLTR, P13.3KLTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1332X
850938-ERJ-2RKF1332X
Chip Resistor - Surface Mount - ERJ-2RKF1332X 850938-ERJ-2RKF1332X
Manufacturer: Panasonic Win Source Part Number: 850938-ERJ-2RKF1332X Series: ERJ-2RK Features: 13.3 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ2RKF1332, P13.3KLDKR, P13.3KLDKR-NDR, ERJ2RKF1332X, P13.3KLCT, ERJ-2RKF1332, P13.3KLCT-NDR, P13.3KLTR, P13.3KLTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 850938-ERJ-2RKF1332X
Series: ERJ-2RK
Features: 13.3 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ2RKF1332, P13.3KLDKR, P13.3KLDKR-NDR, ERJ2RKF1332X, P13.3KLCT, ERJ-2RKF1332, P13.3KLCT-NDR, P13.3KLTR, P13.3KLTR-NDR

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-2RKF1332X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF1332X
SMD 10W Resistor 52-ERJ-2RKF1332X
13.3kR 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF1332X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1332X can be used for catalog matching and distributor lookup.

13.3kR 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF1332X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1332X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 13K3, 1%, 0.1W, 0402; Resistance Panasonic - 53W4210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.1W, 0402; Resistance Panasonic
53W4210
Res, Thick Film, 13K3, 1%, 0.1W, 0402; Resistance Panasonic 53W4210
RES, THICK FILM, 13K3, 1%, 0.1W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.1W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 850938-ERJ-2RKF1332X 52-ERJ-2RKF1332X 53W4210
Product Name Chip Resistor - Surface Mount - ERJ-2RKF1332X SMD 10W Resistor Res, Thick Film, 13K3, 1%, 0.1W, 0402; Resistance Panasonic
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD565JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers