Panasonic Res, Thick Film, 12R4, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF12R4X

Description
RES, THICK FILM, 12R4, 1%, 0.1W, 0402; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 12R4, 1%, 0.1W, 0402; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R4, 1%, 0.1W, 0402; Resistance Panasonic - 90W2962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.1W, 0402; Resistance Panasonic
90W2962
Res, Thick Film, 12R4, 1%, 0.1W, 0402; Resistance Panasonic 90W2962
RES, THICK FILM, 12R4, 1%, 0.1W, 0402; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.1W, 0402; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8904
Res, Thick Film, 12R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8904
RES, THICK FILM, 12R4, 1%, 0.1W, 0402, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.1W, 0402, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W2962 51W8904
Product Name Res, Thick Film, 12R4, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 12R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details