Panasonic RES SMD 12.7K OHM 1% 1/10W 0402 ERJ-2RKF1272X

Description
RES SMD 12.7K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 12.7K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 12.7K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1272X - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.7K OHM 1% 1/10W 0402
590-ERJ-2RKF1272X
RES SMD 12.7K OHM 1% 1/10W 0402 590-ERJ-2RKF1272X
RES SMD 12.7K OHM 1% 1/10W 0402

RES SMD 12.7K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 12K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W8911
Res, Thick Film, 12K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W8911
RES, THICK FILM, 12K7, 1%, 0.1W, 0402, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.1W, 0402, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K7, 1%, 0.1W, 0402; Resistance Panasonic - 53W4205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.1W, 0402; Resistance Panasonic
53W4205
Res, Thick Film, 12K7, 1%, 0.1W, 0402; Resistance Panasonic 53W4205
RES, THICK FILM, 12K7, 1%, 0.1W, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.1W, 0402; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF1272X 51W8911 53W4205
Product Name RES SMD 12.7K OHM 1% 1/10W 0402 Res, Thick Film, 12K7, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 12K7, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 12700 ohms 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details