Panasonic SMD 50V 100mW Resistor ERJ-2RKF1242X

Description
12.4kR 1% 0402 Thick Film SMD Resistor 50V 100mW Product overview: ERJ-2RKF1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1242X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12.4kR 1% 0402 Thick Film SMD Resistor 50V 100mW Product overview: ERJ-2RKF1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1242X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 100mW Resistor - 52-ERJ-2RKF1242X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-ERJ-2RKF1242X
SMD 50V 100mW Resistor 52-ERJ-2RKF1242X
12.4kR 1% 0402 Thick Film SMD Resistor 50V 100mW Product overview: ERJ-2RKF1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1242X can be used for catalog matching and distributor lookup.

12.4kR 1% 0402 Thick Film SMD Resistor 50V 100mW Product overview: ERJ-2RKF1242X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF1242X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF1242X
918583-ERJ-2RKF1242X
Chip Resistor - Surface Mount - ERJ-2RKF1242X 918583-ERJ-2RKF1242X
Manufacturer: Panasonic Win Source Part Number: 918583-ERJ-2RKF1242X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2RKF1242, P12.4KLTR, P12.4KLDKR, P12.4KLDKR-NDR, P12.4KLCT-NDR, P12.4KLCT, ERJ2RKF1242X, P12.4KLTR-NDR, ERJ2RKF1242

Manufacturer: Panasonic
Win Source Part Number: 918583-ERJ-2RKF1242X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 12.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-2RKF1242, P12.4KLTR, P12.4KLDKR, P12.4KLDKR-NDR, P12.4KLCT-NDR, P12.4KLCT, ERJ2RKF1242X, P12.4KLTR-NDR, ERJ2RKF1242

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic - 73T6474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic
73T6474
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic 73T6474
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 12.4 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 12.4 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF1242X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1242X
Chip Resistor - Surface Mount ERJ-2RKF1242X
RES SMD 12.4K OHM 1% 1/10W 0402

RES SMD 12.4K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF1242X 918583-ERJ-2RKF1242X 73T6474 ERJ-2RKF1242X
Product Name SMD 50V 100mW Resistor Chip Resistor - Surface Mount - ERJ-2RKF1242X Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 12.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers