Panasonic Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF1201X

Description
RES, THICK FILM, 1K2, 1%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K2, 1%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic - 53W8360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic
53W8360
Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic 53W8360
RES, THICK FILM, 1K2, 1%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 53W8445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
53W8445
Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 53W8445
RES, THICK FILM, 1K2, 1%, 0.1W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF1201X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF1201X
Chip Resistor - Surface Mount ERJ-2RKF1201X
RES SMD 1.2K OHM 1% 1/10W 0402

RES SMD 1.2K OHM 1% 1/10W 0402

Supplier's Site Datasheet
RES SMD 1.2K OHM 1% 1/10W 0402 - 590-ERJ-2RKF1201X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2K OHM 1% 1/10W 0402
590-ERJ-2RKF1201X
RES SMD 1.2K OHM 1% 1/10W 0402 590-ERJ-2RKF1201X
RES SMD 1.2K OHM 1% 1/10W 0402

RES SMD 1.2K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 53W8360 53W8445 ERJ-2RKF1201X 590-ERJ-2RKF1201X
Product Name Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 1.2K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details