Panasonic RES SMD 11.5 OHM 1% 1/10W 0402 ERJ-2RKF11R5X

Description
RES SMD 11.5 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 11.5 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 11.5 OHM 1% 1/10W 0402 - 590-ERJ-2RKF11R5X - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.5 OHM 1% 1/10W 0402
590-ERJ-2RKF11R5X
RES SMD 11.5 OHM 1% 1/10W 0402 590-ERJ-2RKF11R5X
RES SMD 11.5 OHM 1% 1/10W 0402

RES SMD 11.5 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 11R5, 1%, 0.1W, 0402; Resistance Panasonic - 90W2956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R5, 1%, 0.1W, 0402; Resistance Panasonic
90W2956
Res, Thick Film, 11R5, 1%, 0.1W, 0402; Resistance Panasonic 90W2956
RES, THICK FILM, 11R5, 1%, 0.1W, 0402; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11R5, 1%, 0.1W, 0402; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF11R5X 90W2956
Product Name RES SMD 11.5 OHM 1% 1/10W 0402 Res, Thick Film, 11R5, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details