Panasonic RES 51 OHM 0.5% 1/16W 0402 ERJ-2RKD51R0X

Description
RES 51 OHM 0.5% 1/16W 0402
Description
RES 51 OHM 0.5% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 0.5% 1/16W 0402 - 590-ERJ-2RKD51R0X - Utmel Electronic Limited
Hong Kong, China
RES 51 OHM 0.5% 1/16W 0402
590-ERJ-2RKD51R0X
RES 51 OHM 0.5% 1/16W 0402 590-ERJ-2RKD51R0X
RES 51 OHM 0.5% 1/16W 0402

RES 51 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2RKD51R0X
Product Name RES 51 OHM 0.5% 1/16W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 51 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details