Panasonic 16W Resistor ERJ-2RKD3163X

Description
RES 316K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3163X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3163X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 316K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3163X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3163X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-ERJ-2RKD3163X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-ERJ-2RKD3163X
16W Resistor 52-ERJ-2RKD3163X
RES 316K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3163X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3163X can be used for catalog matching and distributor lookup.

RES 316K OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD3163X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD3163X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057654-ERJ-2RKD3163X
Resistors - Chip Resistor - Surface Mount 1057654-ERJ-2RKD3163X
Win Source Part Number: 1057654-ERJ-2RKD3163 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 316 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ2RKD3003X; ERJ2RKD3303X; ERJ2RKD3403X; RC0402FR-07316KL; RK73H1ETTP3163F; RC0402DR-07300KLERJ2 RKD3163X; ERJ2RKD3163X.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RKD3163X Base Product Number: ERJ-2RK

Win Source Part Number: 1057654-ERJ-2RKD3163X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 316 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ2RKD3003X; ERJ2RKD3303X; ERJ2RKD3403X; RC0402FR-07316KL; RK73H1ETTP3163F; RC0402DR-07300KLERJ2RKD3163X; ERJ2RKD3163X.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ2RKD3163X
Base Product Number: ERJ-2RK

Buy Now Datasheet
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic - 33X0065 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic
33X0065
Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic 33X0065
Thick Film Chip Res, 0402, 1/16W 0.5% RoHS Compliant: Yes

Thick Film Chip Res, 0402, 1/16W 0.5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKD3163X 1057654-ERJ-2RKD3163X 33X0065
Product Name 16W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip Res, 0402, 1/16W 0.5% Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 316000 ohms 316000 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details