Panasonic 27.4 OHM 16W Resistor ERJ-2RKD27R4X

Description
RES 27.4 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD27R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD27R4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27.4 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD27R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD27R4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27.4 OHM 16W Resistor - 52-ERJ-2RKD27R4X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27.4 OHM 16W Resistor
52-ERJ-2RKD27R4X
27.4 OHM 16W Resistor 52-ERJ-2RKD27R4X
RES 27.4 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD27R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD27R4X can be used for catalog matching and distributor lookup.

RES 27.4 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RKD27R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKD27R4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKD27R4X
870975-ERJ-2RKD27R4X
Chip Resistor - Surface Mount - ERJ-2RKD27R4X 870975-ERJ-2RKD27R4X
Manufacturer: Panasonic Win Source Part Number: 870975-ERJ-2RKD27R4X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 125°C Features: 27.4 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870975-ERJ-2RKD27R4X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 125°C
Features: 27.4 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-2RKD27R4X 870975-ERJ-2RKD27R4X
Product Name 27.4 OHM 16W Resistor Chip Resistor - Surface Mount - ERJ-2RKD27R4X
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 27.4 ohms
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details