Panasonic Chip Resistor - Surface Mount ERJ-2RHD1801X

Description
RES 1.8K OHM 0.5% 1/16W 0402
Request a Quote Datasheet
Description
RES 1.8K OHM 0.5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 10-ERJ-2RHD1801XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-2RHD1801XDKR-ND
Chip Resistor - Surface Mount 10-ERJ-2RHD1801XDKR-ND
RES 1.8K OHM 0.5% 1/16W 0402

RES 1.8K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-2RHD1801XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-2RHD1801XTR-ND
Chip Resistor - Surface Mount 10-ERJ-2RHD1801XTR-ND
1.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-2RHD1801XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-2RHD1801XCT-ND
Chip Resistor - Surface Mount 10-ERJ-2RHD1801XCT-ND
RES 1.8K OHM 0.5% 1/16W 0402

RES 1.8K OHM 0.5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 10-ERJ-2RHD1801XDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details