Panasonic 165 OHM 16W Resistor ERJ-2RHD1650X

Description
RES 165 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1650X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1650X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 165 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1650X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1650X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
165 OHM 16W Resistor - 52-ERJ-2RHD1650X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
165 OHM 16W Resistor
52-ERJ-2RHD1650X
165 OHM 16W Resistor 52-ERJ-2RHD1650X
RES 165 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1650X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1650X can be used for catalog matching and distributor lookup.

RES 165 OHM 0.5% 1/16W 0402 Product overview: ERJ-2RHD1650X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RHD1650X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018831-ERJ-2RHD1650X
Resistors - Chip Resistor - Surface Mount 1018831-ERJ-2RHD1650X
Win Source Part Number: 1018831-ERJ-2RHD1650 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RH Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 165 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2RHD1650X Base Product Number: ERJ-2RH

Win Source Part Number: 1018831-ERJ-2RHD1650X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RH
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 165 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ2RHD1650X
Base Product Number: ERJ-2RH

Buy Now Datasheet
Thick Film Chip Resistor Rohs Compliant Panasonic - 79AC5816 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor Rohs Compliant Panasonic
79AC5816
Thick Film Chip Resistor Rohs Compliant Panasonic 79AC5816
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RHD1650X 1018831-ERJ-2RHD1650X 79AC5816
Product Name 165 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 165 ohms 165 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details