Panasonic Res, Thick Film, 82K, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ823X

Description
RES, THICK FILM, 82K, 5%, 0.1W, 0402, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 82K, 5%, 0.1W, 0402, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8756
Res, Thick Film, 82K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8756
RES, THICK FILM, 82K, 5%, 0.1W, 0402, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.1W, 0402, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8756
Product Name Res, Thick Film, 82K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers