Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ821X ERJ-2GEJ821X

Description
Manufacturer: Panasonic Win Source Part Number: 843300-ERJ-2GEJ821X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 843300-ERJ-2GEJ821X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ821X
843300-ERJ-2GEJ821X
Chip Resistor - Surface Mount - ERJ-2GEJ821X 843300-ERJ-2GEJ821X
Manufacturer: Panasonic Win Source Part Number: 843300-ERJ-2GEJ821X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843300-ERJ-2GEJ821X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
SMD 820 Ohm 100mW Resistor - 52-ERJ-2GEJ821X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 Ohm 100mW Resistor
52-ERJ-2GEJ821X
SMD 820 Ohm 100mW Resistor 52-ERJ-2GEJ821X
820 Ohm 5% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ821X can be used for catalog matching and distributor lookup.

820 Ohm 5% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ821X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 820R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8755
Res, Thick Film, 820R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8755
RES, THICK FILM, 820R, 5%, 0.1W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.1W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 843300-ERJ-2GEJ821X 52-ERJ-2GEJ821X 51W8755
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ821X SMD 820 Ohm 100mW Resistor Res, Thick Film, 820R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details