Panasonic Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ820X

Description
RES, 82R, 5%, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 5%, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 65T8305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
65T8305
Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 65T8305
RES, 82R, 5%, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 82R, 5%, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2183
Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2183
RES, 82R, 5%, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 82R, 5%, 0.1W, THICK FILM, 0402; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T8305
Product Name Res, 82R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details