Panasonic Res, Thick Film, 68R, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ680X

Description
RES, THICK FILM, 68R, 5%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68R, 5%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.1W, 0402; Resistance Panasonic
65T8299
Res, Thick Film, 68R, 5%, 0.1W, 0402; Resistance Panasonic 65T8299
RES, THICK FILM, 68R, 5%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.1W, 0402; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7182
Res, Thick Film, 68R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7182
RES, THICK FILM, 68R, 5%, 0.1W, 0402, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.1W, 0402, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8299 97W7182
Product Name Res, Thick Film, 68R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 68R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details